Vishay Intertechnology, Inc. RES 1 OHM 1W 0.1% WW AXIAL RWR81N1R00BPB12

Description
RES 1ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1W 0.1% WW AXIAL - RWR81N1R00BPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1W 0.1% WW AXIAL
RWR81N1R00BPB12
RES 1 OHM 1W 0.1% WW AXIAL RWR81N1R00BPB12
RES 1ohm 1W 0.1% WW AXIAL

RES 1ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R00BPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R00BPB12-ND
Through Hole Resistors RWR81N1R00BPB12-ND
1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R00BPB12 RWR81N1R00BPB12-ND
Product Name RES 1 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details