Vishay Intertechnology, Inc. RES 19.8 OHM 1W 1% WW AXIAL RWR81N19R8FMB12

Description
RES 19.8ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 19.8ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.8 OHM 1W 1% WW AXIAL - RWR81N19R8FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.8 OHM 1W 1% WW AXIAL
RWR81N19R8FMB12
RES 19.8 OHM 1W 1% WW AXIAL RWR81N19R8FMB12
RES 19.8ohm 1W 1% WW AXIAL

RES 19.8ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N19R8FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N19R8FMB12-ND
Through Hole Resistors RWR81N19R8FMB12-ND
19.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

19.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N19R8FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N19R8FMB12
Wirewound Resistors 3110-RWR81N19R8FMB12
EGN-1-80 19.8 1% RWR81N19R8FM B12

EGN-1-80 19.8 1% RWR81N19R8FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N19R8FMB12 RWR81N19R8FMB12-ND 3110-RWR81N19R8FMB12
Product Name RES 19.8 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.8 ohms 19.8 ohms 19.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details