Vishay Intertechnology, Inc. Wirewound Resistors RWR81N19R8DSB12

Description
EGN-1-80 19.8 .5% RWR81N19R8DS B12
Request a Quote
Description
EGN-1-80 19.8 .5% RWR81N19R8DS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, axially leaded wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, silicone-coated for high temperature operation, and qualified to MIL-PRF-39007. It has a power rating of 1 W, resistance range of 0.1 to 499 Ω, and tolerance of ±0.5%. The device measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and weighs 0.21 g. It operates from −55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets ANSI J-STD-002 solderability requirements. Resistance temperature coefficient is ±400 ppm/°C for values from 0.505 to 1.0 Ω and ±50 ppm/°C above 1.01 Ω.

Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, axially leaded wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, silicone-coated for high temperature operation, and qualified to MIL-PRF-39007. It has a power rating of 1 W, resistance range of 0.1 to 499 Ω, and tolerance of ±0.5%. The device measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and weighs 0.21 g. It operates from −55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets ANSI J-STD-002 solderability requirements. Resistance temperature coefficient is ±400 ppm/°C for values from 0.505 to 1.0 Ω and ±50 ppm/°C above 1.01 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N19R8DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N19R8DSB12
Wirewound Resistors 3110-RWR81N19R8DSB12
EGN-1-80 19.8 .5% RWR81N19R8DS B12

EGN-1-80 19.8 .5% RWR81N19R8DS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N19R8DSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details