Vishay Intertechnology, Inc. RES 19.6 OHM 1W 1% WW AXIAL RWR81N19R6FSBSL

Description
RES 19.6ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 19.6ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6 OHM 1W 1% WW AXIAL - RWR81N19R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1W 1% WW AXIAL
RWR81N19R6FSBSL
RES 19.6 OHM 1W 1% WW AXIAL RWR81N19R6FSBSL
RES 19.6ohm 1W 1% WW AXIAL

RES 19.6ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N19R6FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N19R6FSBSL
Wirewound Resistors 3110-RWR81N19R6FSBSL
EGN-1-80 19.6 1% RWR81N19R6FS BSL

EGN-1-80 19.6 1% RWR81N19R6FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N19R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N19R6FSBSL-ND
Through Hole Resistors RWR81N19R6FSBSL-ND
19.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

19.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N19R6FSBSL 3110-RWR81N19R6FSBSL RWR81N19R6FSBSL-ND
Product Name RES 19.6 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers