Vishay Intertechnology, Inc. RES 193 OHM 1W 0.1% WW AXIAL RWR81N1930BSB12

Description
RES 193ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 193ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 193 OHM 1W 0.1% WW AXIAL - RWR81N1930BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 193 OHM 1W 0.1% WW AXIAL
RWR81N1930BSB12
RES 193 OHM 1W 0.1% WW AXIAL RWR81N1930BSB12
RES 193ohm 1W 0.1% WW AXIAL

RES 193ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N1930BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1930BSB12
Wirewound Resistors 3110-RWR81N1930BSB12
EGN-1-80 193 .1% RWR81N1930BS B12

EGN-1-80 193 .1% RWR81N1930BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1930BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1930BSB12-ND
Through Hole Resistors RWR81N1930BSB12-ND
193 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

193 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N1930BSB12 3110-RWR81N1930BSB12 RWR81N1930BSB12-ND
Product Name RES 193 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 193 ohms 193 ohms 193 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details