Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1910FSRSL

Description
EGN-1-80 191 1% RWR81N1910FS RSL
Request a Quote Datasheet
Description
EGN-1-80 191 1% RWR81N1910FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1910FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1910FSRSL
Wirewound Resistors 3110-RWR81N1910FSRSL
EGN-1-80 191 1% RWR81N1910FS RSL

EGN-1-80 191 1% RWR81N1910FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1910FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1910FSRSL-ND
Through Hole Resistors RWR81N1910FSRSL-ND
191 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

191 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 191 OHM 1W 1% WW AXIAL - RWR81N1910FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1W 1% WW AXIAL
RWR81N1910FSRSL
RES 191 OHM 1W 1% WW AXIAL RWR81N1910FSRSL
RES 191ohm 1W 1% WW AXIAL

RES 191ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1910FSRSL RWR81N1910FSRSL-ND RWR81N1910FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 191 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 191 ohms 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers