Vishay Intertechnology, Inc. Through Hole Resistors RWR81N18R2FRS70

Description
18.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
18.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N18R2FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N18R2FRS70-ND
Through Hole Resistors RWR81N18R2FRS70-ND
18.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

18.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 18.2 OHM 1W 1% WW AXIAL - RWR81N18R2FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1W 1% WW AXIAL
RWR81N18R2FRS70
RES 18.2 OHM 1W 1% WW AXIAL RWR81N18R2FRS70
RES 18.2ohm 1W 1% WW AXIAL

RES 18.2ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N18R2FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N18R2FRS70
Wirewound Resistors 3110-RWR81N18R2FRS70
EGN-1-80 18.2 1% RWR81N18R2FR S70

EGN-1-80 18.2 1% RWR81N18R2FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N18R2FRS70-ND RWR81N18R2FRS70 3110-RWR81N18R2FRS70
Product Name Through Hole Resistors RES 18.2 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details