Vishay Intertechnology, Inc. RES 18.2 OHM 1W 1% WW AXIAL RWR81N18R2FRB12

Description
RES 18.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1W 1% WW AXIAL - RWR81N18R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1W 1% WW AXIAL
RWR81N18R2FRB12
RES 18.2 OHM 1W 1% WW AXIAL RWR81N18R2FRB12
RES 18.2ohm 1W 1% WW AXIAL

RES 18.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N18R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N18R2FRB12-ND
Through Hole Resistors RWR81N18R2FRB12-ND
18.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

18.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N18R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N18R2FRB12
Wirewound Resistors 3110-RWR81N18R2FRB12
EGN-1-80 18.2 1% RWR81N18R2FR B12

EGN-1-80 18.2 1% RWR81N18R2FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N18R2FRB12 RWR81N18R2FRB12-ND 3110-RWR81N18R2FRB12
Product Name RES 18.2 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers