Vishay Intertechnology, Inc. Through Hole Resistors RWR81N18R0DRRSL

Description
18 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
18 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N18R0DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N18R0DRRSL-ND
Through Hole Resistors RWR81N18R0DRRSL-ND
18 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

18 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 18 OHM 1W 0.5% WW AXIAL - RWR81N18R0DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 1W 0.5% WW AXIAL
RWR81N18R0DRRSL
RES 18 OHM 1W 0.5% WW AXIAL RWR81N18R0DRRSL
RES 18ohm 1W 0.5% WW AXIAL

RES 18ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N18R0DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N18R0DRRSL
Wirewound Resistors 3110-RWR81N18R0DRRSL
EGN-1-80 18 .5% RWR81N18R0DR RSL

EGN-1-80 18 .5% RWR81N18R0DR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N18R0DRRSL-ND RWR81N18R0DRRSL 3110-RWR81N18R0DRRSL
Product Name Through Hole Resistors RES 18 OHM 1W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details