Vishay Intertechnology, Inc. RES 18 OHM 1W 0.5% WW AXIAL RWR81N18R0DRB12

Description
RES 18ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 18ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18 OHM 1W 0.5% WW AXIAL - RWR81N18R0DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 1W 0.5% WW AXIAL
RWR81N18R0DRB12
RES 18 OHM 1W 0.5% WW AXIAL RWR81N18R0DRB12
RES 18ohm 1W 0.5% WW AXIAL

RES 18ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N18R0DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N18R0DRB12
Wirewound Resistors 3110-RWR81N18R0DRB12
EGN-1-80 18 .5% RWR81N18R0DR B12

EGN-1-80 18 .5% RWR81N18R0DR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N18R0DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N18R0DRB12-ND
Through Hole Resistors RWR81N18R0DRB12-ND
18 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

18 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N18R0DRB12 3110-RWR81N18R0DRB12 RWR81N18R0DRB12-ND
Product Name RES 18 OHM 1W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers