Vishay Intertechnology, Inc. RES 187 OHM 1W 1% WW AXIAL RWR81N1870FSBSL

Description
RES 187ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 187ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 1W 1% WW AXIAL - RWR81N1870FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1W 1% WW AXIAL
RWR81N1870FSBSL
RES 187 OHM 1W 1% WW AXIAL RWR81N1870FSBSL
RES 187ohm 1W 1% WW AXIAL

RES 187ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N1870FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1870FSBSL
Wirewound Resistors 3110-RWR81N1870FSBSL
EGN-1-80 187 1% RWR81N1870FS BSL

EGN-1-80 187 1% RWR81N1870FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1870FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1870FSBSL-ND
Through Hole Resistors RWR81N1870FSBSL-ND
187 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

187 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N1870FSBSL 3110-RWR81N1870FSBSL RWR81N1870FSBSL-ND
Product Name RES 187 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187 ohms 187 ohms 187 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details