Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1820FSS73

Description
EGN-1-80 182 1% RWR81N1820FS S73
Request a Quote Datasheet
Description
EGN-1-80 182 1% RWR81N1820FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1820FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1820FSS73
Wirewound Resistors 3110-RWR81N1820FSS73
EGN-1-80 182 1% RWR81N1820FS S73

EGN-1-80 182 1% RWR81N1820FS S73

Supplier's Site Datasheet
RES 182 OHM 1W 1% WW AXIAL - RWR81N1820FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1W 1% WW AXIAL
RWR81N1820FSS73
RES 182 OHM 1W 1% WW AXIAL RWR81N1820FSS73
RES 182ohm 1W 1% WW AXIAL

RES 182ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1820FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1820FSS73-ND
Through Hole Resistors RWR81N1820FSS73-ND
182 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

182 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1820FSS73 RWR81N1820FSS73 RWR81N1820FSS73-ND
Product Name Wirewound Resistors RES 182 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers