Vishay Intertechnology, Inc. RES 182 OHM 1W 1% WW AXIAL RWR81N1820FSS70

Description
RES 182ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 182ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1W 1% WW AXIAL - RWR81N1820FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1W 1% WW AXIAL
RWR81N1820FSS70
RES 182 OHM 1W 1% WW AXIAL RWR81N1820FSS70
RES 182ohm 1W 1% WW AXIAL

RES 182ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N1820FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1820FSS70
Wirewound Resistors 3110-RWR81N1820FSS70
EGN-1-80 182 1% RWR81N1820FS S70

EGN-1-80 182 1% RWR81N1820FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1820FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1820FSS70-ND
Through Hole Resistors RWR81N1820FSS70-ND
182 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

182 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N1820FSS70 3110-RWR81N1820FSS70 RWR81N1820FSS70-ND
Product Name RES 182 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661755 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details