Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1820FMRSL

Description
EGN-1-80 182 1% RWR81N1820FM RSL
Request a Quote Datasheet
Description
EGN-1-80 182 1% RWR81N1820FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1820FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1820FMRSL
Wirewound Resistors 3110-RWR81N1820FMRSL
EGN-1-80 182 1% RWR81N1820FM RSL

EGN-1-80 182 1% RWR81N1820FM RSL

Supplier's Site Datasheet
RES 182 OHM 1W 1% WW AXIAL - RWR81N1820FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1W 1% WW AXIAL
RWR81N1820FMRSL
RES 182 OHM 1W 1% WW AXIAL RWR81N1820FMRSL
RES 182ohm 1W 1% WW AXIAL

RES 182ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1820FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1820FMRSL-ND
Through Hole Resistors RWR81N1820FMRSL-ND
182 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

182 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1820FMRSL RWR81N1820FMRSL RWR81N1820FMRSL-ND
Product Name Wirewound Resistors RES 182 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers