Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1800FRRSL

Description
EGN-1-80 180 1% RWR81N1800FR RSL
Request a Quote Datasheet
Description
EGN-1-80 180 1% RWR81N1800FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1800FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1800FRRSL
Wirewound Resistors 3110-RWR81N1800FRRSL
EGN-1-80 180 1% RWR81N1800FR RSL

EGN-1-80 180 1% RWR81N1800FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1800FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1800FRRSL-ND
Through Hole Resistors RWR81N1800FRRSL-ND
180 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

180 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 180 OHM 1W 1% WW AXIAL - RWR81N1800FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1W 1% WW AXIAL
RWR81N1800FRRSL
RES 180 OHM 1W 1% WW AXIAL RWR81N1800FRRSL
RES 180ohm 1W 1% WW AXIAL

RES 180ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1800FRRSL RWR81N1800FRRSL-ND RWR81N1800FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 180 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers