EGN-1-80 17.8 1% RWR81N17R8FS S73
17.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 17.8ohm 1W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81N17R8FSS73 | RWR81N17R8FSS73-ND | RWR81N17R8FSS73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 17.8 OHM 1W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 17.8 ohms | 17.8 ohms | 17.8 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |