Vishay Intertechnology, Inc. RES 17.8 OHM 1W 1% WW AXIAL RWR81N17R8FRS73

Description
RES 17.8ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 17.8ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 1W 1% WW AXIAL - RWR81N17R8FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1W 1% WW AXIAL
RWR81N17R8FRS73
RES 17.8 OHM 1W 1% WW AXIAL RWR81N17R8FRS73
RES 17.8ohm 1W 1% WW AXIAL

RES 17.8ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N17R8FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N17R8FRS73-ND
Through Hole Resistors RWR81N17R8FRS73-ND
17.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

17.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N17R8FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N17R8FRS73
Wirewound Resistors 3110-RWR81N17R8FRS73
EGN-1-80 17.8 1% RWR81N17R8FR S73

EGN-1-80 17.8 1% RWR81N17R8FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N17R8FRS73 RWR81N17R8FRS73-ND 3110-RWR81N17R8FRS73
Product Name RES 17.8 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.8 ohms 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details