Vishay Intertechnology, Inc. Wirewound Resistors RWR81N17R4FSRSL

Description
EGN-1-80 17.4 1% RWR81N17R4FS RSL
Request a Quote Datasheet
Description
EGN-1-80 17.4 1% RWR81N17R4FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N17R4FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N17R4FSRSL
Wirewound Resistors 3110-RWR81N17R4FSRSL
EGN-1-80 17.4 1% RWR81N17R4FS RSL

EGN-1-80 17.4 1% RWR81N17R4FS RSL

Supplier's Site Datasheet
RES 17.4 OHM 1W 1% WW AXIAL - RWR81N17R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1W 1% WW AXIAL
RWR81N17R4FSRSL
RES 17.4 OHM 1W 1% WW AXIAL RWR81N17R4FSRSL
RES 17.4ohm 1W 1% WW AXIAL

RES 17.4ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N17R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N17R4FSRSL-ND
Through Hole Resistors RWR81N17R4FSRSL-ND
17.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

17.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N17R4FSRSL RWR81N17R4FSRSL RWR81N17R4FSRSL-ND
Product Name Wirewound Resistors RES 17.4 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details