Vishay Intertechnology, Inc. Wirewound Resistors RWR81N17R4FSBSL

Description
EGN-1-80 17.4 1% RWR81N17R4FS BSL
Request a Quote Datasheet
Description
EGN-1-80 17.4 1% RWR81N17R4FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N17R4FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N17R4FSBSL
Wirewound Resistors 3110-RWR81N17R4FSBSL
EGN-1-80 17.4 1% RWR81N17R4FS BSL

EGN-1-80 17.4 1% RWR81N17R4FS BSL

Supplier's Site Datasheet
RES 17.4 OHM 1W 1% WW AXIAL - RWR81N17R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1W 1% WW AXIAL
RWR81N17R4FSBSL
RES 17.4 OHM 1W 1% WW AXIAL RWR81N17R4FSBSL
RES 17.4ohm 1W 1% WW AXIAL

RES 17.4ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N17R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N17R4FSBSL-ND
Through Hole Resistors RWR81N17R4FSBSL-ND
17.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

17.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N17R4FSBSL RWR81N17R4FSBSL RWR81N17R4FSBSL-ND
Product Name Wirewound Resistors RES 17.4 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details