Vishay Intertechnology, Inc. RES 178 OHM 1W 1% WW AXIAL RWR81N1780FSRSL

Description
RES 178ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 178ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1W 1% WW AXIAL - RWR81N1780FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1W 1% WW AXIAL
RWR81N1780FSRSL
RES 178 OHM 1W 1% WW AXIAL RWR81N1780FSRSL
RES 178ohm 1W 1% WW AXIAL

RES 178ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N1780FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1780FSRSL
Wirewound Resistors 3110-RWR81N1780FSRSL
EGN-1-80 178 1% RWR81N1780FS RSL

EGN-1-80 178 1% RWR81N1780FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1780FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1780FSRSL-ND
Through Hole Resistors RWR81N1780FSRSL-ND
178 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

178 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N1780FSRSL 3110-RWR81N1780FSRSL RWR81N1780FSRSL-ND
Product Name RES 178 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details