Vishay Intertechnology, Inc. RES 174 OHM 1W 0.1% WW AXIAL RWR81N1740BSS70

Description
RES 174ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 174ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1W 0.1% WW AXIAL - RWR81N1740BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1W 0.1% WW AXIAL
RWR81N1740BSS70
RES 174 OHM 1W 0.1% WW AXIAL RWR81N1740BSS70
RES 174ohm 1W 0.1% WW AXIAL

RES 174ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1740BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1740BSS70-ND
Through Hole Resistors RWR81N1740BSS70-ND
174 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

174 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N1740BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1740BSS70
Wirewound Resistors 3110-RWR81N1740BSS70
EGN-1-80 174 .1% RWR81N1740BS S70

EGN-1-80 174 .1% RWR81N1740BS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N1740BSS70 RWR81N1740BSS70-ND 3110-RWR81N1740BSS70
Product Name RES 174 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174 ohms 174 ohms 174 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details