Vishay Intertechnology, Inc. Through Hole Resistors RWR81N16R5FSS70

Description
16.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
16.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N16R5FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N16R5FSS70-ND
Through Hole Resistors RWR81N16R5FSS70-ND
16.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

16.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N16R5FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N16R5FSS70
Wirewound Resistors 3110-RWR81N16R5FSS70
EGN-1-80 16.5 1% RWR81N16R5FS S70

EGN-1-80 16.5 1% RWR81N16R5FS S70

Supplier's Site Datasheet
RES 16.5 OHM 1W 1% WW AXIAL - RWR81N16R5FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1W 1% WW AXIAL
RWR81N16R5FSS70
RES 16.5 OHM 1W 1% WW AXIAL RWR81N16R5FSS70
RES 16.5ohm 1W 1% WW AXIAL

RES 16.5ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N16R5FSS70-ND 3110-RWR81N16R5FSS70 RWR81N16R5FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 16.5 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details