Vishay Intertechnology, Inc. RES 16.5 OHM 1W 1% WW AXIAL RWR81N16R5FSBSL

Description
RES 16.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1W 1% WW AXIAL - RWR81N16R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1W 1% WW AXIAL
RWR81N16R5FSBSL
RES 16.5 OHM 1W 1% WW AXIAL RWR81N16R5FSBSL
RES 16.5ohm 1W 1% WW AXIAL

RES 16.5ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N16R5FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N16R5FSBSL
Wirewound Resistors 3110-RWR81N16R5FSBSL
EGN-1-80 16.5 1% RWR81N16R5FS BSL

EGN-1-80 16.5 1% RWR81N16R5FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N16R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N16R5FSBSL-ND
Through Hole Resistors RWR81N16R5FSBSL-ND
16.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

16.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N16R5FSBSL 3110-RWR81N16R5FSBSL RWR81N16R5FSBSL-ND
Product Name RES 16.5 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details