Vishay Intertechnology, Inc. Wirewound Resistors RWR81N16R2FSRSL

Description
EGN-1-80 16.2 1% RWR81N16R2FS RSL
Request a Quote Datasheet
Description
EGN-1-80 16.2 1% RWR81N16R2FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N16R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N16R2FSRSL
Wirewound Resistors 3110-RWR81N16R2FSRSL
EGN-1-80 16.2 1% RWR81N16R2FS RSL

EGN-1-80 16.2 1% RWR81N16R2FS RSL

Supplier's Site Datasheet
RES 16.2 OHM 1W 1% WW AXIAL - RWR81N16R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1W 1% WW AXIAL
RWR81N16R2FSRSL
RES 16.2 OHM 1W 1% WW AXIAL RWR81N16R2FSRSL
RES 16.2ohm 1W 1% WW AXIAL

RES 16.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N16R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N16R2FSRSL-ND
Through Hole Resistors RWR81N16R2FSRSL-ND
16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N16R2FSRSL RWR81N16R2FSRSL RWR81N16R2FSRSL-ND
Product Name Wirewound Resistors RES 16.2 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details