Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1690FRS73

Description
EGN-1-80 169 1% RWR81N1690FR S73
Request a Quote Datasheet
Description
EGN-1-80 169 1% RWR81N1690FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1690FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1690FRS73
Wirewound Resistors 3110-RWR81N1690FRS73
EGN-1-80 169 1% RWR81N1690FR S73

EGN-1-80 169 1% RWR81N1690FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1690FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1690FRS73-ND
Through Hole Resistors RWR81N1690FRS73-ND
169 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

169 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 169 OHM 1W 1% WW AXIAL - RWR81N1690FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1W 1% WW AXIAL
RWR81N1690FRS73
RES 169 OHM 1W 1% WW AXIAL RWR81N1690FRS73
RES 169ohm 1W 1% WW AXIAL

RES 169ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1690FRS73 RWR81N1690FRS73-ND RWR81N1690FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 169 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 169 ohms 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details