Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1690FRS70

Description
EGN-1-80 169 1% RWR81N1690FR S70
Request a Quote Datasheet
Description
EGN-1-80 169 1% RWR81N1690FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1690FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1690FRS70
Wirewound Resistors 3110-RWR81N1690FRS70
EGN-1-80 169 1% RWR81N1690FR S70

EGN-1-80 169 1% RWR81N1690FR S70

Supplier's Site Datasheet
RES 169 OHM 1W 1% WW AXIAL - RWR81N1690FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1W 1% WW AXIAL
RWR81N1690FRS70
RES 169 OHM 1W 1% WW AXIAL RWR81N1690FRS70
RES 169ohm 1W 1% WW AXIAL

RES 169ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1690FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1690FRS70-ND
Through Hole Resistors RWR81N1690FRS70-ND
169 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

169 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1690FRS70 RWR81N1690FRS70 RWR81N1690FRS70-ND
Product Name Wirewound Resistors RES 169 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 169 ohms 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details