Vishay Intertechnology, Inc. RES 167 OHM 1W 0.1% WW AXIAL RWR81N1670BSB12

Description
RES 167ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 167ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 167 OHM 1W 0.1% WW AXIAL - RWR81N1670BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 167 OHM 1W 0.1% WW AXIAL
RWR81N1670BSB12
RES 167 OHM 1W 0.1% WW AXIAL RWR81N1670BSB12
RES 167ohm 1W 0.1% WW AXIAL

RES 167ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1670BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1670BSB12-ND
Through Hole Resistors RWR81N1670BSB12-ND
167 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

167 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N1670BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1670BSB12
Wirewound Resistors 3110-RWR81N1670BSB12
EGN-1-80 167 .1% RWR81N1670BS B12

EGN-1-80 167 .1% RWR81N1670BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N1670BSB12 RWR81N1670BSB12-ND 3110-RWR81N1670BSB12
Product Name RES 167 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 167 ohms 167 ohms 167 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details