Vishay Intertechnology, Inc. RES 165 OHM 1W 0.5% WW AXIAL RWR81N1650DSB12

Description
RES 165ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1W 0.5% WW AXIAL - RWR81N1650DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1W 0.5% WW AXIAL
RWR81N1650DSB12
RES 165 OHM 1W 0.5% WW AXIAL RWR81N1650DSB12
RES 165ohm 1W 0.5% WW AXIAL

RES 165ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N1650DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1650DSB12
Wirewound Resistors 3110-RWR81N1650DSB12
EGN-1-80 165 .5% RWR81N1650DS B12

EGN-1-80 165 .5% RWR81N1650DS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1650DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1650DSB12-ND
Through Hole Resistors RWR81N1650DSB12-ND
165 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

165 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N1650DSB12 3110-RWR81N1650DSB12 RWR81N1650DSB12-ND
Product Name RES 165 OHM 1W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms 165 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details