Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1620FRB12

Description
EGN-1-80 162 1% RWR81N1620FR B12
Request a Quote Datasheet
Description
EGN-1-80 162 1% RWR81N1620FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1620FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1620FRB12
Wirewound Resistors 3110-RWR81N1620FRB12
EGN-1-80 162 1% RWR81N1620FR B12

EGN-1-80 162 1% RWR81N1620FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1620FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1620FRB12-ND
Through Hole Resistors RWR81N1620FRB12-ND
162 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

162 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Res Wirewound 162 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole - RWR81N1620FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 162 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole
RWR81N1620FRB12
Res Wirewound 162 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR81N1620FRB12
Res Wirewound 162 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole

Res Wirewound 162 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1620FRB12 RWR81N1620FRB12-ND RWR81N1620FRB12
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 162 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole
Category / Application Industrial General Use
Resistance Range 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- % 1 to 0.0100 +/- %
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
View Details
2 suppliers