Vishay Intertechnology, Inc. Wirewound Resistors RWR81N15R0FSS73

Description
EGN-1-80 15 1% RWR81N15R0FS S73
Request a Quote Datasheet
Description
EGN-1-80 15 1% RWR81N15R0FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N15R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N15R0FSS73
Wirewound Resistors 3110-RWR81N15R0FSS73
EGN-1-80 15 1% RWR81N15R0FS S73

EGN-1-80 15 1% RWR81N15R0FS S73

Supplier's Site Datasheet
RES 15 OHM 1W 1% WW AXIAL - RWR81N15R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1W 1% WW AXIAL
RWR81N15R0FSS73
RES 15 OHM 1W 1% WW AXIAL RWR81N15R0FSS73
RES 15ohm 1W 1% WW AXIAL

RES 15ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N15R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N15R0FSS73-ND
Through Hole Resistors RWR81N15R0FSS73-ND
15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C6011 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C6011
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C6011
Resistor,Metal Alloy,15Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,15Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR81N15R0FSS73 RWR81N15R0FSS73 RWR81N15R0FSS73-ND 63C6011
Product Name Wirewound Resistors RES 15 OHM 1W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Category / Application Industrial General Use
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details