Vishay Intertechnology, Inc. RES 15 OHM 1W 1% WW AXIAL RWR81N15R0FSS70

Description
RES 15ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1W 1% WW AXIAL - RWR81N15R0FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1W 1% WW AXIAL
RWR81N15R0FSS70
RES 15 OHM 1W 1% WW AXIAL RWR81N15R0FSS70
RES 15ohm 1W 1% WW AXIAL

RES 15ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N15R0FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N15R0FSS70-ND
Through Hole Resistors RWR81N15R0FSS70-ND
15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N15R0FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N15R0FSS70
Wirewound Resistors 3110-RWR81N15R0FSS70
EGN-1-80 15 1% RWR81N15R0FS S70

EGN-1-80 15 1% RWR81N15R0FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N15R0FSS70 RWR81N15R0FSS70-ND 3110-RWR81N15R0FSS70
Product Name RES 15 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers