Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1540FRS73

Description
EGN-1-80 154 1% RWR81N1540FR S73
Request a Quote Datasheet
Description
EGN-1-80 154 1% RWR81N1540FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1540FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1540FRS73
Wirewound Resistors 3110-RWR81N1540FRS73
EGN-1-80 154 1% RWR81N1540FR S73

EGN-1-80 154 1% RWR81N1540FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1540FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1540FRS73-ND
Through Hole Resistors RWR81N1540FRS73-ND
154 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

154 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 154 OHM 1W 1% WW AXIAL - RWR81N1540FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1W 1% WW AXIAL
RWR81N1540FRS73
RES 154 OHM 1W 1% WW AXIAL RWR81N1540FRS73
RES 154ohm 1W 1% WW AXIAL

RES 154ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1540FRS73 RWR81N1540FRS73-ND RWR81N1540FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 154 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C14470RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details