Vishay Intertechnology, Inc. RES 154 OHM 1W 1% WW AXIAL RWR81N1540FRS70

Description
RES 154ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 154ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1W 1% WW AXIAL - RWR81N1540FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1W 1% WW AXIAL
RWR81N1540FRS70
RES 154 OHM 1W 1% WW AXIAL RWR81N1540FRS70
RES 154ohm 1W 1% WW AXIAL

RES 154ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N1540FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1540FRS70
Wirewound Resistors 3110-RWR81N1540FRS70
EGN-1-80 154 1% RWR81N1540FR S70

EGN-1-80 154 1% RWR81N1540FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1540FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1540FRS70-ND
Through Hole Resistors RWR81N1540FRS70-ND
154 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

154 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N1540FRS70 3110-RWR81N1540FRS70 RWR81N1540FRS70-ND
Product Name RES 154 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details