Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1020FRS70

Description
EGN-1-80 102 1% RWR81N1020FR S70
Request a Quote
Description
EGN-1-80 102 1% RWR81N1020FR S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, wirewound resistor with a welded construction and high-temperature silicone coating, qualified to MIL-PRF-39007 with a non-inductive Ayrton-Perry winding. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 499 Ω for ±0.1% tolerance, and operates from −55 °C to +250 °C. The part features solderable terminals, a ceramic core, and dimensions of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. It meets ANSI J-STD-002 for solderability and has an insulation resistance of 1000 MΩ minimum when dry. The part is available in tape/reel packaging (S70).

Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, wirewound resistor with a welded construction and high-temperature silicone coating, qualified to MIL-PRF-39007 with a non-inductive Ayrton-Perry winding. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 499 Ω for ±0.1% tolerance, and operates from −55 °C to +250 °C. The part features solderable terminals, a ceramic core, and dimensions of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. It meets ANSI J-STD-002 for solderability and has an insulation resistance of 1000 MΩ minimum when dry. The part is available in tape/reel packaging (S70).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1020FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1020FRS70
Wirewound Resistors 3110-RWR81N1020FRS70
EGN-1-80 102 1% RWR81N1020FR S70

EGN-1-80 102 1% RWR81N1020FR S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N1020FRS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
Chip Resistor - Surface Mount - 696-S4-665RF1TR-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging 4525 J-Lead
Features Non-Inductive; Fireproof Case
View Details