Vishay Intertechnology, Inc. RES 7.68 OHM 2W 1% WW AXIAL RWR80S7R68FRS73

Description
RES 7.68ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.68ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68 OHM 2W 1% WW AXIAL - RWR80S7R68FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68 OHM 2W 1% WW AXIAL
RWR80S7R68FRS73
RES 7.68 OHM 2W 1% WW AXIAL RWR80S7R68FRS73
RES 7.68ohm 2W 1% WW AXIAL

RES 7.68ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S7R68FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7R68FRS73
Wirewound Resistors 3110-RWR80S7R68FRS73
EGS-3-80 7.68 1% RWR80S7R68FR S73

EGS-3-80 7.68 1% RWR80S7R68FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RWR80S7R68FRS73 3110-RWR80S7R68FRS73
Product Name RES 7.68 OHM 2W 1% WW AXIAL Wirewound Resistors
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers