Vishay Intertechnology, Inc. Wirewound Resistors RWR80S6R49FPB12

Description
EGS-3-80 6.49 1% RWR80S6R49FP B12
Request a Quote
Description
EGS-3-80 6.49 1% RWR80S6R49FP B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S6R49FPB12 is a military-grade, axial lead wirewound resistor with a power rating of 2 W, a resistance of 6.49 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and solderable inductive winding. The resistor complies with MIL-PRF-39007 and has an operating temperature range of -55 °C to +250 °C. Its dimensions are 0.406 ± 0.031 inches [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 inches [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for the terminal diameter. The terminal strength is 5 lb minimum, with a dielectric withstanding voltage of 500 V RMS. It meets ANSI J-STD-002 for solderability and has an insulation resistance of 1000 MΩ minimum dry.

Datasheet Summary
Powered by GS/AI

RWR80S6R49FPB12 is a military-grade, axial lead wirewound resistor with a power rating of 2 W, a resistance of 6.49 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and solderable inductive winding. The resistor complies with MIL-PRF-39007 and has an operating temperature range of -55 °C to +250 °C. Its dimensions are 0.406 ± 0.031 inches [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 inches [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for the terminal diameter. The terminal strength is 5 lb minimum, with a dielectric withstanding voltage of 500 V RMS. It meets ANSI J-STD-002 for solderability and has an insulation resistance of 1000 MΩ minimum dry.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S6R49FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6R49FPB12
Wirewound Resistors 3110-RWR80S6R49FPB12
EGS-3-80 6.49 1% RWR80S6R49FP B12

EGS-3-80 6.49 1% RWR80S6R49FP B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S6R49FPB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details
Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details