Vishay Intertechnology, Inc. Wirewound Resistors RWR80S64R9FRS74

Description
EGS-3-80 64.9 1% RWR80S64R9FR S74
Request a Quote
Description
EGS-3-80 64.9 1% RWR80S64R9FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial-lead wirewound resistor with a power rating of 2 W at 25 °C, constructed with a high-temperature silicone coating and welded terminals. It features an inductive winding and operates from -55 °C to +250 °C. The resistor has a resistance range of 0.1 Ω to 3.16 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. It meets MIL-PRF-39007 qualification standards and has a dielectric withstanding voltage of 500 V minimum. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. The part is available in bulk pack or tape/reel configurations.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial-lead wirewound resistor with a power rating of 2 W at 25 °C, constructed with a high-temperature silicone coating and welded terminals. It features an inductive winding and operates from -55 °C to +250 °C. The resistor has a resistance range of 0.1 Ω to 3.16 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. It meets MIL-PRF-39007 qualification standards and has a dielectric withstanding voltage of 500 V minimum. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. The part is available in bulk pack or tape/reel configurations.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S64R9FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S64R9FRS74
Wirewound Resistors 3110-RWR80S64R9FRS74
EGS-3-80 64.9 1% RWR80S64R9FR S74

EGS-3-80 64.9 1% RWR80S64R9FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S64R9FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2634224 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 500 ohms
View Details
Chip Resistor - Surface Mount - S4-20RF1-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 4525 J-Lead
Features Non-Inductive; Fireproof Case
View Details