Vishay Intertechnology, Inc. Wirewound Resistors RWR80S51R1FRS70

Description
EGS-3-80 51.1 1% RWR80S51R1FR S70
Request a Quote
Description
EGS-3-80 51.1 1% RWR80S51R1FR S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W, qualified to MIL-PRF-39007. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The resistor has a resistance range of 0.1 to 3.16 kΩ with a tolerance of ±1% and operates from -55 °C to +250 °C. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. It meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 500 V minimum. The terminal strength is 5 lb minimum.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W, qualified to MIL-PRF-39007. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The resistor has a resistance range of 0.1 to 3.16 kΩ with a tolerance of ±1% and operates from -55 °C to +250 °C. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. It meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 500 V minimum. The terminal strength is 5 lb minimum.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S51R1FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S51R1FRS70
Wirewound Resistors 3110-RWR80S51R1FRS70
EGS-3-80 51.1 1% RWR80S51R1FR S70

EGS-3-80 51.1 1% RWR80S51R1FR S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S51R1FRS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Specialty Resistor - TSC-10 - Riedon, Inc.
Specs
Category / Application Power Applications
Standards and Certifications RoHS
Features Non-Inductive (optional feature)
View Details