Vishay Intertechnology, Inc. Wirewound Resistors RWR80S4220FMBSL

Description
EGS-3-80 422 1% RWR80S4220FM BSL
Request a Quote Datasheet
Description
EGS-3-80 422 1% RWR80S4220FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S4220FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4220FMBSL
Wirewound Resistors 3110-RWR80S4220FMBSL
EGS-3-80 422 1% RWR80S4220FM BSL

EGS-3-80 422 1% RWR80S4220FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S4220FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4220FMBSL-ND
Through Hole Resistors RWR80S4220FMBSL-ND
422 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 422 OHM 2W 1% WW AXIAL - RWR80S4220FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 2W 1% WW AXIAL
RWR80S4220FMBSL
RES 422 OHM 2W 1% WW AXIAL RWR80S4220FMBSL
RES 422ohm 2W 1% WW AXIAL

RES 422ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S4220FMBSL RWR80S4220FMBSL-ND RWR80S4220FMBSL
Product Name Wirewound Resistors Through Hole Resistors RES 422 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details