Vishay Intertechnology, Inc. Wirewound Resistors RWR80S4220FMB12

Description
EGS-3-80 422 1% RWR80S4220FM B12
Request a Quote Datasheet
Description
EGS-3-80 422 1% RWR80S4220FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S4220FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4220FMB12
Wirewound Resistors 3110-RWR80S4220FMB12
EGS-3-80 422 1% RWR80S4220FM B12

EGS-3-80 422 1% RWR80S4220FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S4220FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4220FMB12-ND
Through Hole Resistors RWR80S4220FMB12-ND
422 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 422 OHM 2W 1% WW AXIAL - RWR80S4220FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 2W 1% WW AXIAL
RWR80S4220FMB12
RES 422 OHM 2W 1% WW AXIAL RWR80S4220FMB12
RES 422ohm 2W 1% WW AXIAL

RES 422ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S4220FMB12 RWR80S4220FMB12-ND RWR80S4220FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 422 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details