Vishay Intertechnology, Inc. RES 422 OHM 2W 0.5% WW AXIAL RWR80S4220DMS73

Description
RES 422ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 422ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 2W 0.5% WW AXIAL - RWR80S4220DMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 2W 0.5% WW AXIAL
RWR80S4220DMS73
RES 422 OHM 2W 0.5% WW AXIAL RWR80S4220DMS73
RES 422ohm 2W 0.5% WW AXIAL

RES 422ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S4220DMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4220DMS73
Wirewound Resistors 3110-RWR80S4220DMS73
EGS-3-80 422 .5% RWR80S4220DM S73

EGS-3-80 422 .5% RWR80S4220DM S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S4220DMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4220DMS73-ND
Through Hole Resistors RWR80S4220DMS73-ND
422 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S4220DMS73 3110-RWR80S4220DMS73 RWR80S4220DMS73-ND
Product Name RES 422 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details