Vishay Intertechnology, Inc. RES 41.2 OHM 2W 1% WW AXIAL RWR80S41R2FSRSL

Description
RES 41.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 41.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2 OHM 2W 1% WW AXIAL - RWR80S41R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 2W 1% WW AXIAL
RWR80S41R2FSRSL
RES 41.2 OHM 2W 1% WW AXIAL RWR80S41R2FSRSL
RES 41.2ohm 2W 1% WW AXIAL

RES 41.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S41R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S41R2FSRSL
Wirewound Resistors 3110-RWR80S41R2FSRSL
EGS-3-80 41.2 1% RWR80S41R2FS RSL

EGS-3-80 41.2 1% RWR80S41R2FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S41R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S41R2FSRSL-ND
Through Hole Resistors RWR80S41R2FSRSL-ND
41.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

41.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S41R2FSRSL 3110-RWR80S41R2FSRSL RWR80S41R2FSRSL-ND
Product Name RES 41.2 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details