Vishay Intertechnology, Inc. Wirewound Resistors RWR80S41R2FRS73

Description
EGS-3-80 41.2 1% RWR80S41R2FR S73
Request a Quote Datasheet
Description
EGS-3-80 41.2 1% RWR80S41R2FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S41R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S41R2FRS73
Wirewound Resistors 3110-RWR80S41R2FRS73
EGS-3-80 41.2 1% RWR80S41R2FR S73

EGS-3-80 41.2 1% RWR80S41R2FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S41R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S41R2FRS73-ND
Through Hole Resistors RWR80S41R2FRS73-ND
41.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

41.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 41.2 OHM 2W 1% WW AXIAL - RWR80S41R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 2W 1% WW AXIAL
RWR80S41R2FRS73
RES 41.2 OHM 2W 1% WW AXIAL RWR80S41R2FRS73
RES 41.2ohm 2W 1% WW AXIAL

RES 41.2ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S41R2FRS73 RWR80S41R2FRS73-ND RWR80S41R2FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 41.2 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 4-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers