Vishay Intertechnology, Inc. Wirewound Resistors RWR80S41R2FRRSL

Description
EGS-3-80 41.2 1% RWR80S41R2FR RSL
Request a Quote Datasheet
Description
EGS-3-80 41.2 1% RWR80S41R2FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S41R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S41R2FRRSL
Wirewound Resistors 3110-RWR80S41R2FRRSL
EGS-3-80 41.2 1% RWR80S41R2FR RSL

EGS-3-80 41.2 1% RWR80S41R2FR RSL

Supplier's Site Datasheet
RES 41.2 OHM 2W 1% WW AXIAL - RWR80S41R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 2W 1% WW AXIAL
RWR80S41R2FRRSL
RES 41.2 OHM 2W 1% WW AXIAL RWR80S41R2FRRSL
RES 41.2ohm 2W 1% WW AXIAL

RES 41.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S41R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S41R2FRRSL-ND
Through Hole Resistors RWR80S41R2FRRSL-ND
41.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

41.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S41R2FRRSL RWR80S41R2FRRSL RWR80S41R2FRRSL-ND
Product Name Wirewound Resistors RES 41.2 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details