Vishay Intertechnology, Inc. RES 412 OHM 2W 1% WW AXIAL RWR80S4120FSBSL

Description
RES 412ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 412ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412 OHM 2W 1% WW AXIAL - RWR80S4120FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 2W 1% WW AXIAL
RWR80S4120FSBSL
RES 412 OHM 2W 1% WW AXIAL RWR80S4120FSBSL
RES 412ohm 2W 1% WW AXIAL

RES 412ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S4120FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4120FSBSL
Wirewound Resistors 3110-RWR80S4120FSBSL
EGS-3-80 412 1% RWR80S4120FS BSL

EGS-3-80 412 1% RWR80S4120FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S4120FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4120FSBSL-ND
Through Hole Resistors RWR80S4120FSBSL-ND
412 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

412 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S4120FSBSL 3110-RWR80S4120FSBSL RWR80S4120FSBSL-ND
Product Name RES 412 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412 ohms 412 ohms 412 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details