EGS-3-80 383 1% RWR80S3830FS B12
RES 383ohm 2W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RWR80S3830FSB12 | RWR80S3830FSB12 |
| Product Name | Wirewound Resistors | RES 383 OHM 2W 1% WW AXIAL |
| Category / Application | Industrial |