Vishay Intertechnology, Inc. Wirewound Resistors RWR80S30R9BRS74

Description
EGS-3-80 30.9 .1% RWR80S30R9BR S74
Request a Quote
Description
EGS-3-80 30.9 .1% RWR80S30R9BR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S30R9BRS74 is a military-grade, axial-lead wirewound resistor with a power rating of 2 W, a resistance of 30.9 Ω, and a tolerance of ±0.1%. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The component has an operating temperature range of -55 °C to +250 °C, a dielectric withstanding voltage of 500 V minimum, and an insulation resistance of 1000 MΩ minimum dry. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal. It has a solderable, inductive winding and is packaged in tape/reel format with single lot traceability. The resistance temperature coefficient is ±50 ppm/°C for resistance values between 1.01 Ω and 10 Ω.

Datasheet Summary
Powered by GS/AI

RWR80S30R9BRS74 is a military-grade, axial-lead wirewound resistor with a power rating of 2 W, a resistance of 30.9 Ω, and a tolerance of ±0.1%. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The component has an operating temperature range of -55 °C to +250 °C, a dielectric withstanding voltage of 500 V minimum, and an insulation resistance of 1000 MΩ minimum dry. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal. It has a solderable, inductive winding and is packaged in tape/reel format with single lot traceability. The resistance temperature coefficient is ±50 ppm/°C for resistance values between 1.01 Ω and 10 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S30R9BRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S30R9BRS74
Wirewound Resistors 3110-RWR80S30R9BRS74
EGS-3-80 30.9 .1% RWR80S30R9BR S74

EGS-3-80 30.9 .1% RWR80S30R9BR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S30R9BRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details