Vishay Intertechnology, Inc. RES 30.1 OHM 2W 1% WW AXIAL RWR80S30R1FRBSL

Description
RES 30.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 2W 1% WW AXIAL - RWR80S30R1FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 2W 1% WW AXIAL
RWR80S30R1FRBSL
RES 30.1 OHM 2W 1% WW AXIAL RWR80S30R1FRBSL
RES 30.1ohm 2W 1% WW AXIAL

RES 30.1ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S30R1FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S30R1FRBSL
Wirewound Resistors 3110-RWR80S30R1FRBSL
EGS-3-80 30.1 1% RWR80S30R1FR BSL

EGS-3-80 30.1 1% RWR80S30R1FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S30R1FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S30R1FRBSL-ND
Through Hole Resistors RWR80S30R1FRBSL-ND
30.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S30R1FRBSL 3110-RWR80S30R1FRBSL RWR80S30R1FRBSL-ND
Product Name RES 30.1 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers