Vishay Intertechnology, Inc. Through Hole Resistors RWR80S30R1FPBSL

Description
30.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
30.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S30R1FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S30R1FPBSL-ND
Through Hole Resistors RWR80S30R1FPBSL-ND
30.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 30.1 OHM 2W 1% WW AXIAL - RWR80S30R1FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 2W 1% WW AXIAL
RWR80S30R1FPBSL
RES 30.1 OHM 2W 1% WW AXIAL RWR80S30R1FPBSL
RES 30.1ohm 2W 1% WW AXIAL

RES 30.1ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S30R1FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S30R1FPBSL
Wirewound Resistors 3110-RWR80S30R1FPBSL
EGS-3-80 30.1 1% RWR80S30R1FP BSL

EGS-3-80 30.1 1% RWR80S30R1FP BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S30R1FPBSL-ND RWR80S30R1FPBSL 3110-RWR80S30R1FPBSL
Product Name Through Hole Resistors RES 30.1 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details