Vishay Intertechnology, Inc. RES 309 OHM 2W 1% WW AXIAL RWR80S3090FSS73

Description
RES 309ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 309ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 2W 1% WW AXIAL - RWR80S3090FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 2W 1% WW AXIAL
RWR80S3090FSS73
RES 309 OHM 2W 1% WW AXIAL RWR80S3090FSS73
RES 309ohm 2W 1% WW AXIAL

RES 309ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3090FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3090FSS73-ND
Through Hole Resistors RWR80S3090FSS73-ND
309 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

309 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3090FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3090FSS73
Wirewound Resistors 3110-RWR80S3090FSS73
EGS-3-80 309 1% RWR80S3090FS S73

EGS-3-80 309 1% RWR80S3090FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3090FSS73 RWR80S3090FSS73-ND 3110-RWR80S3090FSS73
Product Name RES 309 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details